Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS40200 |
Kit Application Type | Power Management |
Application Sub Type | Buck Converter |
Kit Contents | Board Only |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40200 |
Core Architecture | Non-Synchronous Buck Controller |
Core Sub-Architecture | Power Management - Voltage Regulator |
Development Tool Type | Evaluation Module |
Features | Single P Channel MOSFET and Single Rectifier Two Layer Surface Mount Design |
Kit Features | Adjustable w/Feedback Resistor 300kHz Switching Frequency P-channel MOSFET Single Rectifier |
Supported Devices | TPS40200 |
Type | Evaluation Module |
Dc/Dc Cntlr, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40200EVM-001?
Additional datasheets, footprints and schematics for TPS40200EVM-001 are listed on our Part Details page. You can also find images and similar parts to TPS40200EVM-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40200EVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40200EVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40200EVM-001 fall under?
The TPS40200EVM-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS40200EVM-001 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40200EVM-001 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40200EVM-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40200EVM-001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40200EVM-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40200EVM-001 often in real-time on the comparison pages.
What if I can't find stock of TPS40200EVM-001?
You can fill out our help required form which you can use to request a quote for TPS40200EVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.