TPS40200DG4 Semiconductors - ICs by Texas Instruments

VOLT MODE CONTROLLER SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS40200 is a flexible, non-synchronous controller with a built-in 200-mA driver for P-channel FETs. The circuit operates with inputs up to 52 V with a power-saving feature that turns off driver current once the external FET has been fully turned on. This feature extends the flexibility of the device, allowing it to operate with an input voltage up to 52 V without dissipating excessive power. The circuit operates with voltage-mode feedback and has feed-forward input voltage compensation that responds instantly to input voltage change. The integral 700-mV reference is trimmed to 2%, providing the means to accurately control low voltages. The TPS40200 is available in an 8-pin SOIC and an 8-pin VSON package and supports many of the features of more complex controllers. Clock frequency, soft-start, and overcurrent limits are each easily programmed by a single, external component. The part has undervoltage lockout, and can be easily synchronized to other controllers or a system clock to satisfy sequencing and/or noise-reduction requirements.

No distributors results available

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 52V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 95%
Controller IC Case Style SOIC
No. of Pins 8Pins
Switching Frequency 500kHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 40200
Controller Type PWM
Frequency 300kHz
Input Voltage 12V
Operating Temperature Range -40°C to +85°C
Output Current 2.5A
Output Current Max 2.5mA
Output Voltage 46.8V
Output Voltage Max 46V
Primary Input Voltage 52V
Supply Voltage Range 4.5V to 52V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS40200DG4?

Additional datasheets, footprints and schematics for TPS40200DG4 are listed on our Part Details page. You can also find images and similar parts to TPS40200DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS40200DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40200DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS40200DG4 fall under?

The TPS40200DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS40200DG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40200DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS40200DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS40200DG4 have stock available?

There is no stock from authorised distributors for TPS40200DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS40200DG4 often in real-time on the comparison pages.

What if I can't find stock of TPS40200DG4?

You can fill out our help required form which you can use to request a quote for TPS40200DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay