Options for Price Comparison
Distributor Statistics for TPS3823-33DBVTG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

TPS3823-33DBVTG4

Loading...
Loading Results for TPS3823-33DBVTG4
Details for TPS3823-33DBVTG4 by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors
SUPERVISOR WATCHDOG SMD SOT-23-5
TPS3823-33DBVTG4 image

TPS3823-33DBVTG4 by Texas Instruments

SUPERVISOR WATCHDOG SMD SOT-23-5

Features
5-Pin SOT-23 Package
Manual Reset Input (TPS3820/3/5/8)
Power-On Reset Generator With Fixed Delay Time of 200 ms (TPS3823/4/5/8) or 25 ms (TPS3820)
Reset Output Available in Active-Low (TPS3820/3/4/5), Active-High (TPS3824/5), and Open Drain (TPS3828)
Supply Current of 15 u03bcA (Typical)
Supply Voltage Supervision Range: 2.5 V, 3 V, 3.3 V, 5 V
Temperature Range: u221240u00b0C to 85u00b0C
Watchdog Timer (TPS3820/3/4/8)

Part Information

TPS3823-33DBVTG4 image
RoHS Compliant

Description

The TPS382x family of supervisors provide circuit initialization and timing supervision, primarily for DSP and processor-based systems. During power on, RESET asserts when the supply voltage VDD becomes greater than 1.1 V. Thereafter, the supply voltage supervisor monitors VDD and keeps RESET active low as long as VDD remains less than the threshold voltage, VIT−. An internal timer delays the return of the output to the inactive state (high) to ensure proper system reset. The delay time, td, starts after VDD has risen above the threshold voltage (VIT− + VHYS). When the supply voltage drops below the threshold voltage VIT−, the output becomes active (low) again. No external components are required. All the devices of this family have a fixed-sense threshold voltage, VIT–, set by an internal voltage divider. The TPS382x family also offers watchdog time out options of 200 ms (TPS3820) and 1.6 s (TPS3823/4/8).

Technical Specifications

Threshold Voltage:
2.93V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
1.1V
Supply Voltage Max:
5.5V
Reset Type:
Active-Low
Digital IC Case:
SOT-23
No. of Pins:
5Pins
Delay Time:
200ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3823
Operating Temperature Range:
-40°C to +85°C
Output Current Max:
5mA
Supply Current:
15µA
Supply Voltage Range:
1.1V to 5.5V
Termination Type:
Surface Mount Device

Alternate Descriptions

SUPERVISOR, WATCHDOG, SMD, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes Newark Electronics