Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.32
|
31,072
in stock
|
Buy Now |
Threshold Voltage | 2.25V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3-pin voltage supervisor (reset IC) with active-low, push-pull reset | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3809J25DBVT?
Additional datasheets, footprints and schematics for TPS3809J25DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3809J25DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3809J25DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809J25DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3809J25DBVT fall under?
The TPS3809J25DBVT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPS3809J25DBVT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809J25DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3809J25DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3809J25DBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3809J25DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3809J25DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3809J25DBVT?
You can fill out our help required form which you can use to request a quote for TPS3809J25DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.