Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS3808G01 |
Kit Application Type | Power Management |
Application Sub Type | Supply Voltage Supervisor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board TPS3808G01 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Power On Reset Generator with Adjustable Delay Time Open Drain RESET Output |
Evaluation Module for TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit | Texas Instruments |
Eval Mod, Supply Voltage Supervisor | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3808G01DBVEVM?
Additional datasheets, footprints and schematics for TPS3808G01DBVEVM are listed on our Part Details page. You can also find images and similar parts to TPS3808G01DBVEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G01DBVEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G01DBVEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G01DBVEVM fall under?
The TPS3808G01DBVEVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G01DBVEVM when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G01DBVEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G01DBVEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G01DBVEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3808G01DBVEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G01DBVEVM often in real-time on the comparison pages.
What if I can't find stock of TPS3808G01DBVEVM?
You can fill out our help required form which you can use to request a quote for TPS3808G01DBVEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.