Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | - |
---|---|
IC Interface Type | - |
No. of Batteries | - |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Battery Monitor, 100Ms, Msop-10 | Newark Electronics |
Adjustable battery-backup supervisor for RAM retention | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3613-01DGSR?
Additional datasheets, footprints and schematics for TPS3613-01DGSR are listed on our Part Details page. You can also find images and similar parts to TPS3613-01DGSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3613-01DGSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3613-01DGSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3613-01DGSR fall under?
The TPS3613-01DGSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to TPS3613-01DGSR when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3613-01DGSR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3613-01DGSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3613-01DGSR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS3613-01DGSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3613-01DGSR often in real-time on the comparison pages.
What if I can't find stock of TPS3613-01DGSR?
You can fill out our help required form which you can use to request a quote for TPS3613-01DGSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.