TPS3103E12DBVR Power Management ICs - PMIC by Texas Instruments

SUPERVISORY CIRCUIT 2 uA 3.3V SOT23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS310x and TPS311x families of supervisory circuits provide circuit initialization and timing supervision, primarily for DSP and processor-based systems. During power-on, RESET is asserted low when the supply voltage (VDD) becomes higher than 0.4 V. Thereafter, the supervisory circuit monitors VDD and keeps the RESET output low as long as VDD remains below the threshold voltage (VIT–). To ensure proper system reset, after VDD surpasses the threshold voltage, an internal timer delays the transition of the RESET signal from low to high for the specified time. When VDD drops below VIT–, the output transitions low again. All the devices of this family have a fixed-sense threshold voltage (VIT–) set by an internal voltage divider. The TPS3103 and TPS3106 devices have an activelow, open-drain RESET output and either an integrated power-fail input (PFI) or SENSE input with corresponding outputs for monitoring other voltages. The TPS3110 has an active-low push/pull RESET and a watchdog timer to monitor the operation of microprocessors. All three devices have a manual reset pin that can be used to force the outputs low regardless of the sensed voltages. The product spectrum is designed for supply voltages of 0.9 V up to 3.6 V. The circuits are available in 6-pin SOT-23 packages. The TPS31xx family is characterized for operation over a temperature range of –40°C to 125°C.

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$2.50
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.86
58,677
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.16
-
Buy Now
Logo for element14
element14
from US$3.33
-
Buy Now

Specifications

Threshold Voltage 1.142V
No. of Supervisors / Monitors 1
Supply Voltage Min 0.4V
Supply Voltage Max 3.3V
Reset Type Active-Low
Digital IC Case SOT-23
No. of Pins 6
Delay Time 130ms

Alternative Descriptions

Ultra-low supply current, voltage supervisor with power fail input | Texas Instruments
Supervisory Circuit 2 Ua 3.3V Sot23-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3103E12DBVR?

Additional datasheets, footprints and schematics for TPS3103E12DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3103E12DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3103E12DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3103E12DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3103E12DBVR fall under?

The TPS3103E12DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3103E12DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3103E12DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3103E12DBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3103E12DBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3103E12DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3103E12DBVR often in real-time on the comparison pages.

What if I can't find stock of TPS3103E12DBVR?

You can fill out our help required form which you can use to request a quote for TPS3103E12DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay