TPS2816DBVT Semiconductors - ICs by Texas Instruments

DRIVER MOSFET SINGLE SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$1.44
141
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.65
141
in stock
Buy Now
Logo for element14
element14
from US$1.36
141
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.83
-
Buy Now

Specifications

Driver Configuration Inverting Active Pullup
Peak Output Current 2A
Supply Voltage Min 4V
Supply Voltage Max 14V
Driver Case Style SOT-23
No. of Pins 5Pins
Input Delay 24ns
Output Delay 24ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Type MOSFET Driver
Module Configuration Single

Alternative Descriptions

Driver, Mosfet, Single, Sot-23-5 | Newark Electronics
DRIVER, MOSFET, SINGLE, SOT-23-5 | element14
2-A/2-A single-channel gate driver with 40-V VDD and active pullup inverting input | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2816DBVT?

Additional datasheets, footprints and schematics for TPS2816DBVT are listed on our Part Details page. You can also find images and similar parts to TPS2816DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2816DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2816DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2816DBVT fall under?

The TPS2816DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TPS2816DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2816DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2816DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2816DBVT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPS2816DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2816DBVT often in real-time on the comparison pages.

What if I can't find stock of TPS2816DBVT?

You can fill out our help required form which you can use to request a quote for TPS2816DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay