TPS25910RSAT Semiconductors - ICs by Texas Instruments

HOT-SWAP CONTROLLER 20V QFN-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$2.15
970
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.32
2,965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.23
970
in stock
Buy Now
Logo for element14
element14
from US$4.06
970
in stock
Buy Now

Specifications

Controller Applications Disk Drives Plug In Circuit Boards RAID Arrays Telecommunications
Input Voltage -
Supply Voltage Min 3V
Supply Voltage Max 20V
Controller IC Case Style QFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.9-V to 20-V, 30mΩ, 0.8-6.5A eFuse | Texas Instruments
Hot-Swap Controller, 20V, Qfn-16 | Newark Electronics
HOT-SWAP CONTROLLER, 20V, QFN-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS25910RSAT?

Additional datasheets, footprints and schematics for TPS25910RSAT are listed on our Part Details page. You can also find images and similar parts to TPS25910RSAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS25910RSAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS25910RSAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS25910RSAT fall under?

The TPS25910RSAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS25910RSAT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS25910RSAT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS25910RSAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS25910RSAT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS25910RSAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS25910RSAT often in real-time on the comparison pages.

What if I can't find stock of TPS25910RSAT?

You can fill out our help required form which you can use to request a quote for TPS25910RSAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay