TPS2553DBVT-1 Semiconductors - ICs by Texas Instruments

POWER DISTRIBUTION SW ADJ SOT23-6 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS255x and TPS255x-1 power-distribution switches are intended for applications where precision current limiting is required or heavy capacitive loads and short circuits are encountered and provide up to 1.5 A of continuous load current. These devices offer a programmable current-limit threshold between 75 mA and 1.7 A (typical) through an external resistor. Current-limit accuracy as tight as ±6% can be achieved at the higher current-limit settings. The power-switch rise and fall times are controlled to minimize current surges during turnon and turnoff. TPS255x devices limit the output current to a safe level by using a constant-current mode when the output load exceeds the current-limit threshold. TPS255x-1 devices provide circuit breaker functionality by latching off the power switch during overcurrent or reverse-voltage situations. An internal reverse-voltage comparator disables the powerswitch when the output voltage is driven higher than the input to protect devices on the input side of the switch. The FAULT output asserts low during overcurrent and reverse-voltage conditions.

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for RS
RS
from US$0.65
1,810
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
75,251
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.48
405
in stock
Buy Now
Logo for element14
element14
from US$0.55
396
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.59
396
in stock
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 6.5V
Current Limit 1.5A
On State Resistance 0.085ohm
Distribution Switch Case Style SOT-23
No. of Pins 6Pins
Thermal Protection Yes
On / Enable Input Polarity Active High
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2553
Internal Switch No
Operating Temperature Range -40°C to +85°C
Output Current Max 1.2A
Power Dissipation Pd 625mW
Supply Voltage Min 2.5V
Termination Type Surface Mount Device

Alternative Descriptions

0.075-1.7A adj. ILIMIT, 2.5-6.5V, 85mΩ USB power switch, active-high, latch-off, reverse blocking | Texas Instruments
Texas Instruments,TPS2553DBVT-1,IC,Switc | RS
POWER DISTRIBUTION SW, ADJ, SOT23-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2553DBVT-1?

Additional datasheets, footprints and schematics for TPS2553DBVT-1 are listed on our Part Details page. You can also find images and similar parts to TPS2553DBVT-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2553DBVT-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2553DBVT-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2553DBVT-1 fall under?

The TPS2553DBVT-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2553DBVT-1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2553DBVT-1 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2553DBVT-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2553DBVT-1 have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for TPS2553DBVT-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2553DBVT-1 often in real-time on the comparison pages.

What if I can't find stock of TPS2553DBVT-1?

You can fill out our help required form which you can use to request a quote for TPS2553DBVT-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay