Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Server Backplanes Storage Area Networks Medical Systems |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 16V |
Supply Voltage Range | 9V to 80V |
9-V to 80-V hot swap controller with power limiting, Auto Retry and analog current monitor | Texas Instruments |
Texas Instruments,TPS2493PW,IC,Hot Swap | RS |
Ic, Hot Swap, Cntrl, Hv, 14Tssop | Newark Electronics |
IC, HOT SWAP, CNTRL, HV, 14TSSOP | element14 |
Where can I find additional details, specifications and documents for a TPS2493PW?
Additional datasheets, footprints and schematics for TPS2493PW are listed on our Part Details page. You can also find images and similar parts to TPS2493PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2493PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2493PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2493PW fall under?
The TPS2493PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2493PW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2493PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2493PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2493PW have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2493PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2493PW often in real-time on the comparison pages.
What if I can't find stock of TPS2493PW?
You can fill out our help required form which you can use to request a quote for TPS2493PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.