Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS24750 |
Kit Application Type | Power Management |
Application Sub Type | Hot Swap Controller |
Kit Contents | Evaluation Board TPS24750 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 10A Integrated MOSFET 35A I/O Screw Type Terminals Onboard Fault & Power Good LED's |
12A Integrated Hot-Swap Protector with Current Monitor | Texas Instruments |
Evaluation Board, Hot Swap Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS24750EVM-546?
Additional datasheets, footprints and schematics for TPS24750EVM-546 are listed on our Part Details page. You can also find images and similar parts to TPS24750EVM-546 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS24750EVM-546 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS24750EVM-546 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS24750EVM-546 fall under?
The TPS24750EVM-546 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS24750EVM-546 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS24750EVM-546 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS24750EVM-546 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS24750EVM-546 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS24750EVM-546.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS24750EVM-546 often in real-time on the comparison pages.
What if I can't find stock of TPS24750EVM-546?
You can fill out our help required form which you can use to request a quote for TPS24750EVM-546 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.