Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | - |
UVLO | 26V |
Controller IC Case Style | HTQFP |
No. of Pins | 64Pins |
Duty Cycle (%) | - |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2384 |
Control Voltage AC Max | 48V |
Controller Type | Ethernet |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 400A |
Output Type | Integrated |
Output Voltage Max | 7V |
Supply Current | 10mA |
Supply Voltage Min | 44V |
Termination Type | Surface Mount Device |
Type-1 4-Channel PoE PSE with integrated FET & | Texas Instruments |
Poe, Power Manager, Quad, 64Htqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS2384PAP?
Additional datasheets, footprints and schematics for TPS2384PAP are listed on our Part Details page. You can also find images and similar parts to TPS2384PAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS2384PAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2384PAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS2384PAP fall under?
The TPS2384PAP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS2384PAP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2384PAP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS2384PAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS2384PAP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2384PAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS2384PAP often in real-time on the comparison pages.
What if I can't find stock of TPS2384PAP?
You can fill out our help required form which you can use to request a quote for TPS2384PAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.