Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | - |
UVLO | 4.5V |
Controller IC Case Style | HTSSOP |
No. of Pins | 20Pins |
Duty Cycle (%) | 80% |
Frequency | 278kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 23754 |
Controller Applications | RFID Readers Video and VoIP Telephones |
Controller Type | Power Over Ethernet |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Min | 0V |
Supply Voltage Range | 0V to 57V |
Termination Type | Surface Mount Device |
IEEE 802.3at, high efficiency, PoE interface and DC/DC controller | Texas Instruments |
Power Ethernet Cntrllr, TPS23754PWP | RS |
IC, POE, HI POWER, 20TSSOP | element14 |
Ic, Poe, Hi Power, 20Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS23754PWP?
Additional datasheets, footprints and schematics for TPS23754PWP are listed on our Part Details page. You can also find images and similar parts to TPS23754PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS23754PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS23754PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS23754PWP fall under?
The TPS23754PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS23754PWP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS23754PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS23754PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS23754PWP have stock available?
Authorised distributors including Texas Instruments, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS23754PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS23754PWP often in real-time on the comparison pages.
What if I can't find stock of TPS23754PWP?
You can fill out our help required form which you can use to request a quote for TPS23754PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.