Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.24
|
555,210
in stock
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 3.6V, 3.6V |
Current Limit | 2A |
On State Resistance | 0.014ohm |
Distribution Switch Case Style | DSBGA |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 22922 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.6V |
Power Dissipation Pd | 645mW |
Primary Input Voltage | 3.6V |
Supply Voltage Min | 0.9V |
Switch Output Current Isw Max | 2A |
Termination Type | Surface Mount Device |
3.6-V, 2-A, 14-mΩ, 35-nA leakage load switch with output discharge | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS22922BYFPR?
Additional datasheets, footprints and schematics for TPS22922BYFPR are listed on our Part Details page. You can also find images and similar parts to TPS22922BYFPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS22922BYFPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS22922BYFPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS22922BYFPR fall under?
The TPS22922BYFPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS22922BYFPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS22922BYFPR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS22922BYFPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS22922BYFPR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS22922BYFPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS22922BYFPR often in real-time on the comparison pages.
What if I can't find stock of TPS22922BYFPR?
You can fill out our help required form which you can use to request a quote for TPS22922BYFPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.