TPS2022D. Semiconductors - ICs by Texas Instruments

IC POWER DISTRIBUTION SWITCH 2022

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
14
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.91
15,040
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.46
14
in stock
Buy Now
Logo for element14
element14
from US$2.50
14
in stock
Buy Now

Specifications

Power Load Switch Type High Side
Input Voltage 5.5V
Current Limit 1.5A
On State Resistance 0.033ohm
Distribution Switch Case Style SOIC
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity Active Low
No. of Outputs 1Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 2022
IC Generic Number 2022
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Output Voltage 6.3V
Power Dissipation Pd 725mW
Supply Voltage Min 2.7V
Termination Type Surface Mount Device

Alternative Descriptions

1A loading, 2.7-5.5V, 33mΩ USB power switch, active-low | Texas Instruments
Ic, 1.5A Pwr Dist Switch 8Soic | Newark Electronics
IC, 1.5A PWR DIST SWITCH 8SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS2022D.?

Additional datasheets, footprints and schematics for TPS2022D. are listed on our Part Details page. You can also find images and similar parts to TPS2022D. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS2022D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS2022D. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS2022D. fall under?

The TPS2022D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TPS2022D. when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS2022D. you can contact the distributor directly for product support, shipping queries etc.

Is the TPS2022D. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS2022D. have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS2022D..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS2022D. often in real-time on the comparison pages.

What if I can't find stock of TPS2022D.?

You can fill out our help required form which you can use to request a quote for TPS2022D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay