Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.62
|
32,461
in stock
|
Buy Now |
Output Current | 200mA |
---|---|
Supply Voltage Min | 7V |
Supply Voltage Max | 18V |
Driver Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9202 |
Device Type | Power |
No. of Outputs | 8Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 16.5V |
Peak Output Current | 350mA |
Supply Voltage Range | 7V to 18V |
Termination Type | Surface Mount Device |
24-V, 8-ch NMOS low-side driver with 5-V LDO and brown-out detect | Texas Instruments |
Where can I find additional details, specifications and documents for a TPL9202PWP?
Additional datasheets, footprints and schematics for TPL9202PWP are listed on our Part Details page. You can also find images and similar parts to TPL9202PWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL9202PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL9202PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL9202PWP fall under?
The TPL9202PWP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPL9202PWP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL9202PWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPL9202PWP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL9202PWP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPL9202PWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL9202PWP often in real-time on the comparison pages.
What if I can't find stock of TPL9202PWP?
You can fill out our help required form which you can use to request a quote for TPL9202PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.