Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Frequency | - |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Nano-powered system timer with MOS driver and manual MOSFET power ON | Texas Instruments |
Nano Timer, Single, 5.5V, Sot-23-6 | Newark Electronics |
NANO TIMER, SINGLE, 5.5V, SOT-23-6 | element14 |
uPower System Timer Pwr Gating TSOT23-6 | RS |
Where can I find additional details, specifications and documents for a TPL5110DDCT?
Additional datasheets, footprints and schematics for TPL5110DDCT are listed on our Part Details page. You can also find images and similar parts to TPL5110DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL5110DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL5110DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL5110DDCT fall under?
The TPL5110DDCT is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to TPL5110DDCT when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL5110DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPL5110DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL5110DDCT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPL5110DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL5110DDCT often in real-time on the comparison pages.
What if I can't find stock of TPL5110DDCT?
You can fill out our help required form which you can use to request a quote for TPL5110DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.