Status: | Unknown |
---|---|
Series: | Dual 256-Tap Non-Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Dual |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | QFN |
No. of Pins | 14Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 130ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 256-Tap Non-Volatile Digital Pots |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 102 |
Memory Type | EEPROM |
No. Steps | 256 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V ± 2.25V to ± 2.75V |
256-tap dual-channel digital potentiometer with I2C interface and nonvolatile memory | Texas Instruments |
Dgtl Pot, 256Pos, 100K, Dl, 14Qfn | Newark Electronics |
DGTL POT, 256POS, 100K, DL, 14QFN | element14 |
Where can I find additional details, specifications and documents for a TPL0102-100RUCR?
Additional datasheets, footprints and schematics for TPL0102-100RUCR are listed on our Part Details page. You can also find images and similar parts to TPL0102-100RUCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPL0102-100RUCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPL0102-100RUCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPL0102-100RUCR fall under?
The TPL0102-100RUCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to TPL0102-100RUCR when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPL0102-100RUCR you can contact the distributor directly for product support, shipping queries etc.
Is the TPL0102-100RUCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPL0102-100RUCR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPL0102-100RUCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPL0102-100RUCR often in real-time on the comparison pages.
What if I can't find stock of TPL0102-100RUCR?
You can fill out our help required form which you can use to request a quote for TPL0102-100RUCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.