Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 14.5V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Quad 0.7-pF, ±5.5-V, ±12-kV ESD protection diode with 0.5-nA max leakage in SOT & SC70 packages | Texas Instruments |
Diode, Esd Protection, 5.5V, 0.7Pf | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD4E1B06DCKR?
Additional datasheets, footprints and schematics for TPD4E1B06DCKR are listed on our Part Details page. You can also find images and similar parts to TPD4E1B06DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E1B06DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4E1B06DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E1B06DCKR fall under?
The TPD4E1B06DCKR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E1B06DCKR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E1B06DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E1B06DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4E1B06DCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD4E1B06DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E1B06DCKR often in real-time on the comparison pages.
What if I can't find stock of TPD4E1B06DCKR?
You can fill out our help required form which you can use to request a quote for TPD4E1B06DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.