Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.10
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | SON |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Low Capacitance ESD Protection |
IC Package Type | USON |
Dual 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
Esd Protection Array, 25V, Son-6 | Newark Electronics |
ESD PROTECTION ARRAY, 25V, SON-6 | element14 |
Where can I find additional details, specifications and documents for a TPD2E001DRYR?
Additional datasheets, footprints and schematics for TPD2E001DRYR are listed on our Part Details page. You can also find images and similar parts to TPD2E001DRYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E001DRYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E001DRYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E001DRYR fall under?
The TPD2E001DRYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E001DRYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E001DRYR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E001DRYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E001DRYR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD2E001DRYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E001DRYR often in real-time on the comparison pages.
What if I can't find stock of TPD2E001DRYR?
You can fill out our help required form which you can use to request a quote for TPD2E001DRYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.