TPD1E10B09DPYR Fuses & Circuit Protection by Texas Instruments

DIODE ESD PROTECTION 9V 10PF

Status: Unknown
Series: TPD1E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPD1E10B09 device is a single-channel electrostatic discharge (ESD) transient voltage suppression (TVS) diode in a small 0402 package. This ESD protection diode offers ±20 kV IEC 610004-2 (level 4) contact and air-gap ESD protection. The back-to-back TVS diode configuration allows for bipolar or bidirectional signal support. The 10-pF line capacitance is suitable for a wide range of applications supporting data rates up to 500 Mbps. The 0402 package is an industry standard and is convenient for component placement in spaceconstrained applications. Typical applications of this ESD protection TVS diode are circuit protection for audio lines (microphone, earphone, and speaker phone), SD interfacing, keypad or other buttons, VBUS pin and ID pin of USB ports, and general-purpose I/O ports. This ESD clamp is good for the protection of end equipment like eBooks, tablets, remote controllers, wearables, settop boxes, and electronic point of sale equipment.

Where to Buy

Prices starting from US$0.0442

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
8,650
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.0470
2,325,898
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
8,650
in stock
Buy Now
Logo for element14
element14
from US$0.08
8,650
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0442
7,425
in stock
Buy Now

Specifications

Clamping Voltage Vc Max 13V
Diode Case Style 0402
No. of Pins 2Pins
Operating Voltage 9V
Power Dissipation Pd 162mW
Product Range TPD1E Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10-pF, ±9V, ±20-kV ESD protection diode with 6-A 8/20-uS surge in 0402 Package | Texas Instruments
Diode, Esd Protection, 9V, 10Pf | Newark Electronics
DIODE, ESD PROTECTION, 9V, 10PF | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPD1E10B09DPYR?

Additional datasheets, footprints and schematics for TPD1E10B09DPYR are listed on our Part Details page. You can also find images and similar parts to TPD1E10B09DPYR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPD1E10B09DPYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E10B09DPYR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPD1E10B09DPYR fall under?

The TPD1E10B09DPYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to TPD1E10B09DPYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E10B09DPYR you can contact the distributor directly for product support, shipping queries etc.

Is the TPD1E10B09DPYR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPD1E10B09DPYR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPD1E10B09DPYR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPD1E10B09DPYR often in real-time on the comparison pages.

What if I can't find stock of TPD1E10B09DPYR?

You can fill out our help required form which you can use to request a quote for TPD1E10B09DPYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay