TPD12S520DBTR Fuses & Circuit Protection by Texas Instruments

HDMI RECEIVER PORT PROTECTION TSSOP-38

Status: Unknown
Series: TPD12 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPD12S520 is a single-chip electro-static discharge (ESD) circuit protection device for the highdefinition multimedia interface (HDMI) receiver port. While providing ESD protection with transient voltage suppression (TVS) diodes, the TVS protection adds little or no additional glitch in the high-speed differential signals. The high-speed transition minimized differential signaling (TMDS) ESD protection lines add only 0.8-pF capacitance. The low-speed control lines offer voltage-level shifting to eliminate the need for an external voltage levelshifter IC. The control line TVS diodes add 3.5-pF capacitance to the control lines. The 38-pin DBT package offers a seamless layout routing option to eliminate the routing glitch for the differential signal pairs. The DBT package pitch (0.5 mm) matches with the HDMI connector pitch. In addition, the pin mapping follows the same order as the HDMI connector pin mapping. This HDMI receiver port protection and interface device is designed specifically for HDMI receiver-interface protection. The 24-pin RMN package offers flow through routing using only two layers for highly integrated, spaceefficient full HDMI protection.

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
5
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.23
12,218
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.59
1,477
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
5
in stock
Buy Now
Logo for element14
element14
from US$0.32
5
in stock
Buy Now

Specifications

Clamping Voltage Vc Max -
Diode Case Style TSSOP
No. of Pins 38Pins
Operating Voltage 5.5V
Power Dissipation Pd -
Product Range TPD12 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
IC Function HDMI Receiver Port Protection and Interface Device
IC Package Type TSSOP
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Supply Voltage Max 5.5V
Supply Voltage Min 5V

Alternative Descriptions

HDMI recei-Ver port protection and interface device | Texas Instruments
Hdmi Receiver Port Protection, Tssop-38 | Newark Electronics
HDMI RECEIVER PORT PROTECTION, TSSOP-38 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPD12S520DBTR?

Additional datasheets, footprints and schematics for TPD12S520DBTR are listed on our Part Details page. You can also find images and similar parts to TPD12S520DBTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPD12S520DBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD12S520DBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPD12S520DBTR fall under?

The TPD12S520DBTR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to TPD12S520DBTR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPD12S520DBTR you can contact the distributor directly for product support, shipping queries etc.

Is the TPD12S520DBTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPD12S520DBTR have stock available?

Authorised distributors including Texas Instruments, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD12S520DBTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPD12S520DBTR often in real-time on the comparison pages.

What if I can't find stock of TPD12S520DBTR?

You can fill out our help required form which you can use to request a quote for TPD12S520DBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay