Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.25W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 6205 |
Load Impedance Min | 6.4ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 1.25W |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.06% @ 1W 8ohm VDD=5V |
Termination Type | Surface Mount Device |
1.25-W, mono, analog input Class-AB audio amplifier with 1.8-V input logic | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Ic, Audio Amp, Classab, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA6205A1DGN?
Additional datasheets, footprints and schematics for TPA6205A1DGN are listed on our Part Details page. You can also find images and similar parts to TPA6205A1DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6205A1DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6205A1DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6205A1DGN fall under?
The TPA6205A1DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6205A1DGN when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6205A1DGN you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6205A1DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6205A1DGN have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA6205A1DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6205A1DGN often in real-time on the comparison pages.
What if I can't find stock of TPA6205A1DGN?
You can fill out our help required form which you can use to request a quote for TPA6205A1DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.