Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Amplifier Class | - |
---|---|
No. of Channels | 2 |
Output Power | 80mW |
Supply Voltage Range | 5V to 15V |
Amplifier Case Style | SOIC |
No. of Pins | 20 |
Load Impedance | 16ohm |
Operating Temperature Min | -40 C |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Headphone 2-CH Stereo Class-AB | RS |
Power Amp Audio, Smd, 6120, Hsop20 | Newark Electronics |
Stereo, 9.0- to 33.0-V, analog input headphone amplifier with 128 dB dynamic range | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6120A2DWP.?
Additional datasheets, footprints and schematics for TPA6120A2DWP. are listed on our Part Details page. You can also find images and similar parts to TPA6120A2DWP. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6120A2DWP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6120A2DWP. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6120A2DWP. fall under?
The TPA6120A2DWP. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6120A2DWP. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6120A2DWP. you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6120A2DWP. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6120A2DWP. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPA6120A2DWP..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6120A2DWP. often in real-time on the comparison pages.
What if I can't find stock of TPA6120A2DWP.?
You can fill out our help required form which you can use to request a quote for TPA6120A2DWP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.