TPA3132D2RHBT Amplifiers & Comparators by Texas Instruments

IC STEREO AMP CLASS D 25W QFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPA313xD2 are efficient, stereo digital amplifier power stages for driving speakers with up to 2x42W/4Ω peak power. TPA3131/32D2 operates heatsink-free with cooling to PCB through the bottom side PowerPAD™ with sustained output power from 2 × 4 W / 8 Ω (TPA3131D2) to 2 × 25 W / 8 Ω (TPA3132D2). The TPA313xD2 advanced oscillator/PLL circuit employs a multiple switching frequency option to avoid AM interferences; this is achieved together with an option of Master and Slave synchronization, making it possible to synchronize multiple devices. The TPA313xD2 are fully protected against faults with short-circuit protection and thermal protection as well as overvoltage, undervoltage, and DC protection. Faults are reported back to the processor to prevent devices from being damaged during overload conditions. For feature compatible devices see: PowerPAD up device 2 × 50-W TPA3116D2, PowerPAD down 2 × 15-W TPA3130D2 and 2 × 30-W TPA3118D2.

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.30
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.06
16,928
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.82
-
Buy Now
Logo for element14
element14
from US$2.76
-
Buy Now

Specifications

Amplifier Class D
No. of Channels 2 Channel, 2Channels
Output Power 42W
Supply Voltage Range 4.5V to 26V
Amplifier Case Style VQFN
No. of Pins 32Pins
Load Impedance 4ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 26V
Base Number 3132
Load Impedance Min 1.6ohm
No. of Amplifiers 1Amplifiers

Alternative Descriptions

25-W stereo, 50-W mono, 4.5- to 26-V supply, analog input Class-D audio amplifier w/ filter free | Texas Instruments
Ic, Stereo Amp, Class D, 25W, Qfn-32 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPA3132D2RHBT?

Additional datasheets, footprints and schematics for TPA3132D2RHBT are listed on our Part Details page. You can also find images and similar parts to TPA3132D2RHBT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPA3132D2RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3132D2RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPA3132D2RHBT fall under?

The TPA3132D2RHBT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TPA3132D2RHBT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3132D2RHBT you can contact the distributor directly for product support, shipping queries etc.

Is the TPA3132D2RHBT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPA3132D2RHBT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3132D2RHBT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPA3132D2RHBT often in real-time on the comparison pages.

What if I can't find stock of TPA3132D2RHBT?

You can fill out our help required form which you can use to request a quote for TPA3132D2RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay