TPA3120D2PWPG4 Amplifiers & Comparators by Texas Instruments

AMP AUDIO CLASS-D POWER HTSSOP24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Amplifier Class D
No. of Channels 2 Channel, 2Channels
Output Power 20W
Supply Voltage Range 10V to 30V
Amplifier Case Style HTSSOP
No. of Pins 24Pins
Load Impedance 4ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 10V to 30V
Base Number 3120
Load Impedance Min 4ohm
Logic Function Number 3120
Operating Temperature Range -40°C to +85°C
Output Power (Pout) 20W
Power Rating RMS 25W
Supply Voltage Max 30V
Supply Voltage Min 10V
THD + N 0.08% @ 10W 4ohm VCC=24V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPA3120D2PWPG4?

Additional datasheets, footprints and schematics for TPA3120D2PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPA3120D2PWPG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPA3120D2PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3120D2PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPA3120D2PWPG4 fall under?

The TPA3120D2PWPG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TPA3120D2PWPG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3120D2PWPG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPA3120D2PWPG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPA3120D2PWPG4 have stock available?

There is no stock from authorised distributors for TPA3120D2PWPG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPA3120D2PWPG4 often in real-time on the comparison pages.

What if I can't find stock of TPA3120D2PWPG4?

You can fill out our help required form which you can use to request a quote for TPA3120D2PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay