Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.20
|
8,280
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 15W |
Supply Voltage Range | 8V to 26V |
Amplifier Case Style | QFN |
No. of Pins | 32Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 26V |
Base Number | 3117 |
Operating Temperature Range | -40°C to +85°C |
15-W stereo, 8- to 26-V supply, analog input Class-D audio amplifier w/ filter free & SpeakerGuard™ | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA3117D2RHBT?
Additional datasheets, footprints and schematics for TPA3117D2RHBT are listed on our Part Details page. You can also find images and similar parts to TPA3117D2RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3117D2RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3117D2RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3117D2RHBT fall under?
The TPA3117D2RHBT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3117D2RHBT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3117D2RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3117D2RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3117D2RHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA3117D2RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3117D2RHBT often in real-time on the comparison pages.
What if I can't find stock of TPA3117D2RHBT?
You can fill out our help required form which you can use to request a quote for TPA3117D2RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.