Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
141
in stock
|
Buy Now | |
Texas Instruments
from US$1.44
|
50,896
in stock
|
Buy Now | |
element14
from US$3.55
|
900
in stock
|
Buy Now | |
Farnell
from US$4.24
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
7
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 50W |
Supply Voltage Range | 5V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 32Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 26V |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.1% @ 25W 4ohm VCC=21V |
50-W stereo, 100-W mono, 4.5- to 26-V supply, analog input Class-D audio amplifier w/ SpeakerGuardâ„¢ | Texas Instruments |
AMP, CLASS-D, 26VIN, 2X50W, 32HTSSOP | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
Texas Instruments,TPA3116D2DAD,IC,Audio | RS |
Amp, Class-D, 26Vin, 2X50W, 32Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3116D2DAD?
Additional datasheets, footprints and schematics for TPA3116D2DAD are listed on our Part Details page. You can also find images and similar parts to TPA3116D2DAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3116D2DAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3116D2DAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3116D2DAD fall under?
The TPA3116D2DAD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3116D2DAD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3116D2DAD you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3116D2DAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3116D2DAD have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TPA3116D2DAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3116D2DAD often in real-time on the comparison pages.
What if I can't find stock of TPA3116D2DAD?
You can fill out our help required form which you can use to request a quote for TPA3116D2DAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.