TPA3100D2PHP Amplifiers & Comparators by Texas Instruments

AMP AUDIO PWR CLASS-D 20W 48HTQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.83

Distributor Stock
Logo for Farnell
Farnell
from US$7.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.83
15,081
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.24
-
Buy Now
Logo for element14
element14
from US$8.67
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Amplifier Class D
No. of Channels 2 Channel, 2Channels
Output Power 21.8W
Supply Voltage Range 10V to 26V
Amplifier Case Style HTQFP
No. of Pins 48Pins
Load Impedance 4ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 10V to 26V
Base Number 3100
Frequency 300kHz
Input Voltage 2V
Load Impedance Min 4ohm
No. of Amplifiers 1Amplifiers
Operating Temperature Range -40°C to +85°C
Output Power (Pout) 21.8W
Supply Voltage Max 26V
Supply Voltage Min 10V
THD + N 0.11% @ 10W 8ohm VCC=18V
Termination Type Surface Mount Device

Alternative Descriptions

20-W stereo, 10- to 26-V supply, analog input Class-D audio amplifier | Texas Instruments
Amp, Audio Pwr Class-D 20W 48Htqfp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPA3100D2PHP?

Additional datasheets, footprints and schematics for TPA3100D2PHP are listed on our Part Details page. You can also find images and similar parts to TPA3100D2PHP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPA3100D2PHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3100D2PHP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPA3100D2PHP fall under?

The TPA3100D2PHP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TPA3100D2PHP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3100D2PHP you can contact the distributor directly for product support, shipping queries etc.

Is the TPA3100D2PHP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPA3100D2PHP have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TPA3100D2PHP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPA3100D2PHP often in real-time on the comparison pages.

What if I can't find stock of TPA3100D2PHP?

You can fill out our help required form which you can use to request a quote for TPA3100D2PHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay