Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.69
|
7,250
in stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DSBGA |
No. of Pins | 16Pins |
Load Impedance | 5ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 2100 |
Load Impedance Min | 10ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.07% @ 10ohm VDD=3.6V |
Termination Type | Surface Mount Device |
Mono, analog input, ceramic speaker driver with selectable gain & integrated 19-V boost converter | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA2100P1YZHT?
Additional datasheets, footprints and schematics for TPA2100P1YZHT are listed on our Part Details page. You can also find images and similar parts to TPA2100P1YZHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2100P1YZHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2100P1YZHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2100P1YZHT fall under?
The TPA2100P1YZHT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2100P1YZHT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2100P1YZHT you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2100P1YZHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2100P1YZHT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPA2100P1YZHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2100P1YZHT often in real-time on the comparison pages.
What if I can't find stock of TPA2100P1YZHT?
You can fill out our help required form which you can use to request a quote for TPA2100P1YZHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.