TPA2012D2RTJTG4 Amplifiers & Comparators by Texas Instruments

AMP AUDIO CLASSD POWER SMD QFN20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPA2012D2 is a stereo, filter-free, Class-D audio amplifier (Class-D amp) available in a DSBGA or WQFN package. The TPA2012D2 only requires two external components for operation. The TPA2012D2 features independent shutdown controls for each channel. The gain can be selected to 6, 12, 18, or 24 dB using the G0 and G1 gain select pins. High PSRR and differential architecture provide increased immunity to noise and RF rectification. In addition to these features, a fast startup time and small package size make the TPA2012D2 class-D amp an ideal choice for both cellular handsets and PDAs. The TPA2012D2 is capable of driving 1.4 W/Ch at 5 V or 720 mW/Ch at 3.6 V into 8 Ω. The TPA2012D2 is also capable of driving 4 Ω. The TPA2012D2 is thermally limited in DSBGA and may not achieve 2.1 W/Ch for 4 Ω. The maximum output power in the DSBGA is determined by the ability of the circuit board to remove heat. Figure 33 shows thermally limited region of the DSBGA in relation to the WQFN package. The TPA2012D2 provides thermal and short-circuit protection.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
507
in stock
Buy Now
Logo for element14
element14
from US$1.00
507
in stock
Buy Now

Specifications

Amplifier Class D
No. of Channels 2 Channel, 2Channels
Output Power 1.4W
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style QFN
No. of Pins 20Pins
Load Impedance 4ohm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Base Number 2012
Load Impedance Min 4ohm
Logic Function Number 2012
No. of Amplifiers 1Amplifiers
Operating Temperature Range -40°C to +85°C
Output Power (Pout) 2.1W
Power Rating RMS 2.1W
Supply Voltage + Nom 6V
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
THD + N 0.14% @ 1W 8ohm VDD=5V
Termination Type Surface Mount Device

Alternative Descriptions

AMP, AUDIO, CLASSD POWER, SMD, QFN20 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPA2012D2RTJTG4?

Additional datasheets, footprints and schematics for TPA2012D2RTJTG4 are listed on our Part Details page. You can also find images and similar parts to TPA2012D2RTJTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPA2012D2RTJTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2012D2RTJTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPA2012D2RTJTG4 fall under?

The TPA2012D2RTJTG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TPA2012D2RTJTG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2012D2RTJTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TPA2012D2RTJTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPA2012D2RTJTG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TPA2012D2RTJTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPA2012D2RTJTG4 often in real-time on the comparison pages.

What if I can't find stock of TPA2012D2RTJTG4?

You can fill out our help required form which you can use to request a quote for TPA2012D2RTJTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay