Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.51
|
100,527
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
element14
from US$0.83
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 1.45W |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 2005 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.18% @ 1W 8ohm VDD=5V |
1.4-W, mono analog input class-d speaker amp with 1.8-V logic compatibility on shutdown pin | Texas Instruments |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp Speaker 1-CH Mono 1.45W | RS |
Amp, Audio Pwr, 1.45W, D, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA2005D1DGN?
Additional datasheets, footprints and schematics for TPA2005D1DGN are listed on our Part Details page. You can also find images and similar parts to TPA2005D1DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA2005D1DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA2005D1DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA2005D1DGN fall under?
The TPA2005D1DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA2005D1DGN when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA2005D1DGN you can contact the distributor directly for product support, shipping queries etc.
Is the TPA2005D1DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA2005D1DGN have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TPA2005D1DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA2005D1DGN often in real-time on the comparison pages.
What if I can't find stock of TPA2005D1DGN?
You can fill out our help required form which you can use to request a quote for TPA2005D1DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.