Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
Switch, Pushbutton, Spst-No, 20V | Newark Electronics |
Switch Push Button OFF Mom OFF SPST Rectangular Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
SWITCH, PUSHBUTTON, SPST-NO, 20V | Farnell |
Pushbutton Switches PUSHBUTTON SWITCH N/O REDP | Sager |
Where can I find additional details, specifications and documents for a TP11CGPC204?
Additional datasheets, footprints and schematics for TP11CGPC204 are listed on our Part Details page. You can also find images and similar parts to TP11CGPC204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11CGPC204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11CGPC204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11CGPC204 fall under?
The TP11CGPC204 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TP11CGPC204 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11CGPC204 you can contact the distributor directly for product support, shipping queries etc.
Is the TP11CGPC204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11CGPC204 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Sager have stock available or on a lead time for TP11CGPC204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11CGPC204 often in real-time on the comparison pages.
What if I can't find stock of TP11CGPC204?
You can fill out our help required form which you can use to request a quote for TP11CGPC204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.