Status: | Unknown |
---|---|
Series: | TP Series |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
754
in stock
|
Buy Now | |
Rapid Electronics
from US$3.87
|
754
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
754
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$5.25
|
-
|
Buy Now | |
element14
from US$3.35
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | TP Series |
Tp11Cgpc004 |Alcoswitch Te Connectivity TP11CGPC004 | Newark Electronics |
Pushbutton Switches SP MOM SQ BLK ACT | Rapid Electronics |
Switch Push Button OFF (ON) SPST Rectangular Button 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switch, Tiny, Square Actuator, SPST, Normally Off Momentary, Black | TE Connectivity TP11CGPC004 | RS Americas |
SWITCH, PUSHBUTTON, SPST-NO, 20V | element14 |
Where can I find additional details, specifications and documents for a TP11CGPC004?
Additional datasheets, footprints and schematics for TP11CGPC004 are listed on our Part Details page. You can also find images and similar parts to TP11CGPC004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TP11CGPC004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TP11CGPC004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TP11CGPC004 fall under?
The TP11CGPC004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TP11CGPC004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TP11CGPC004 you can contact the distributor directly for product support, shipping queries etc.
Is the TP11CGPC004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TP11CGPC004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for TP11CGPC004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TP11CGPC004 often in real-time on the comparison pages.
What if I can't find stock of TP11CGPC004?
You can fill out our help required form which you can use to request a quote for TP11CGPC004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.