Status: | Active |
---|---|
Series: | TN1215 |
RoHS: | Compliant |
On-state RMS current, IT(RMS) 12 A |
Repetitive peak off-state voltage, VDRM and VRRM 600 V, 800 V and 1000 V |
Triggering gate current, IGT 5 mA or 15 mA |
Product Specifications |
---|
DS2117 Standard 12 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 600V 115A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
SCR 12A 0.015A 600V DPAK | Farnell |
Thyristor |Stmicroelectronics TN1215-600B | Newark Electronics |
Where can I find additional details, specifications and documents for a TN1215-600B?
Additional datasheets, footprints and schematics for TN1215-600B are listed on our Part Details page. You can also find images and similar parts to TN1215-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TN1215-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TN1215-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TN1215-600B fall under?
The TN1215-600B is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to TN1215-600B when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TN1215-600B you can contact the distributor directly for product support, shipping queries etc.
Is the TN1215-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TN1215-600B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TN1215-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TN1215-600B often in real-time on the comparison pages.
What if I can't find stock of TN1215-600B?
You can fill out our help required form which you can use to request a quote for TN1215-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.