Options for Price Comparison
Distributor Statistics for TMS320VC33PGE-120
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

TMS320VC33PGE-120

Loading...
Loading Results for TMS320VC33PGE-120
Details for TMS320VC33PGE-120 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Processors - DSP
TMS320VC33PGE120
Buy Directly from Texas Instruments (1852 in stock) $10.2780
IC DSP PROCESSOR 320VC33 LQFP144
TMS320VC33PGE-120 image

TMS320VC33PGE-120 by Texas Instruments

IC DSP PROCESSOR 320VC33 LQFP144

Part Information

TMS320VC33PGE-120 image
RoHS Compliant

Technical Specifications

DSP Type:
Floating Point
No. of Bits:
32bit
Frequency:
60MHz
Flash Memory Size:
-
DSP Case Style:
LQFP
No. of Pins:
144Pins
No. of I/O's:
42I/O's
No. of MIPS:
-
Embedded Interface Type:
Serial
Operating Temperature Min:
0°C
Operating Temperature Max:
90°C
Core Supply Voltage Min:
1.71V
Core Supply Voltage Max:
1.89V
Product Range:
TMS320C3x Series
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
320
Cache on Chip L1/L2 Memory:
256Byte
Core Frequency Typ:
60MHz
DSC Case Style:
LQFP
IC Generic Number:
320VC33
Operating Temperature Range:
0°C to +90°C
RAM Memory Size:
136KB
Supply Voltage Max:
3.6V
Supply Voltage Min:
3V
Termination Type:
Surface Mount Device

Alternate Descriptions

DSP Floating-Point 32-Bit 120MHz 60MIPS 144-Pin LQFP Avnet America
DSP Floating-Point 32-Bit 120MHz 60MIPS 144-Pin LQFP Avnet Europe
Digital Signal Processor Texas Instruments