Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Core Frequency | 150MHz |
Flash Memory Size | 256KB |
No. of I/O's | 56I/O's |
Embedded Interface Type | ECAN McBSP SCI SPI UART |
Core Supply Voltage | 1.9V |
DSC Case Style | BGA |
No. of Pins | 179Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency Typ | 150MHz |
MMAC | 150 |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 1.71V to 1.89V 1.81V to 2V 3.14V to 3.47V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMS320F2812GHHQ?
Additional datasheets, footprints and schematics for TMS320F2812GHHQ are listed on our Part Details page. You can also find images and similar parts to TMS320F2812GHHQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2812GHHQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2812GHHQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2812GHHQ fall under?
The TMS320F2812GHHQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2812GHHQ when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2812GHHQ you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2812GHHQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2812GHHQ have stock available?
There is no stock from authorised distributors for TMS320F2812GHHQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2812GHHQ often in real-time on the comparison pages.
What if I can't find stock of TMS320F2812GHHQ?
You can fill out our help required form which you can use to request a quote for TMS320F2812GHHQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.