TMS320F2811PBKQ Semiconductors - ICs by Texas Instruments

IC DSC 32BIT 256K FLASH 128LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.79

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$17.79
919
in stock
Buy Now

Specifications

Product Range -
Core Frequency 150MHz
Flash Memory Size 256KB
No. of I/O's 56I/O's
Embedded Interface Type ECAN McBSP SCI SPI
Core Supply Voltage 1.9V
DSC Case Style LQFP
No. of Pins 128Pins
Supply Voltage Min 1.71V
Supply Voltage Max 1.89V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Core Frequency Typ 150MHz
MMAC 150
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 1.71V to 1.89V
Termination Type Surface Mount Device

Alternative Descriptions

Automotive C2000™ 32-bit MCU with 150 MHz, 256 KB flash | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS320F2811PBKQ?

Additional datasheets, footprints and schematics for TMS320F2811PBKQ are listed on our Part Details page. You can also find images and similar parts to TMS320F2811PBKQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS320F2811PBKQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2811PBKQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS320F2811PBKQ fall under?

The TMS320F2811PBKQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.

Can I view similar or alternative parts?

You can view similar parts to TMS320F2811PBKQ when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2811PBKQ you can contact the distributor directly for product support, shipping queries etc.

Is the TMS320F2811PBKQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS320F2811PBKQ have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320F2811PBKQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS320F2811PBKQ often in real-time on the comparison pages.

What if I can't find stock of TMS320F2811PBKQ?

You can fill out our help required form which you can use to request a quote for TMS320F2811PBKQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay