Status: | Unknown |
---|---|
Series: | F28x (C2000) Family TMS320F2809x Series Microcontrollers |
RoHS: | Unknown |
Product Range | F28x (C2000) Family TMS320F2809x Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 32bit |
CPU Speed | - |
Program Memory Size | - |
RAM Memory Size | 36KB |
No. of Pins | 100Pins |
MCU Case Style | LQFP |
No. of I/O's | 35I/O's |
Embedded Interface Type | ECAN I2C SCI SPI |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
MCU Family | F28x (C2000) |
MCU Series | TMS320F2809x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Core Frequency | 100MHz |
Core Frequency Typ | 100MHz |
Core Supply Voltage | 1.8V |
DSC Case Style | LQFP |
Flash Memory Size | 256KB |
MMAC | 100 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 3.14V to 3.47V 1.71V to 1.89V |
Termination Type | Surface Mount Device |
Automotive C2000™ 32-bit MCU with 100 MHz, 256 KB flash, 12 PWM | Texas Instruments |
Ic, Dsp, 128K Flash, 100-Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320F2809PZQ?
Additional datasheets, footprints and schematics for TMS320F2809PZQ are listed on our Part Details page. You can also find images and similar parts to TMS320F2809PZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320F2809PZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320F2809PZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320F2809PZQ fall under?
The TMS320F2809PZQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TMS320F2809PZQ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320F2809PZQ you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320F2809PZQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320F2809PZQ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320F2809PZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320F2809PZQ often in real-time on the comparison pages.
What if I can't find stock of TMS320F2809PZQ?
You can fill out our help required form which you can use to request a quote for TMS320F2809PZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.