Status: | Unknown |
---|---|
Series: | TMS320 Series |
RoHS: | Unknown |
Prices starting from US$20.28
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$20.28
|
370
in stock
|
Buy Now |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 432MHz |
Flash Memory Size | - |
DSP Case Style | NFBGA |
No. of Pins | 338Pins |
No. of I/O's | 104I/O's |
No. of MIPS | 432 |
Embedded Interface Type | I2C SPI UART USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.28V |
Core Supply Voltage Max | 1.42V |
Product Range | TMS320 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Mounting | SMD |
Supply Voltage Max | 1.42V |
Supply Voltage Min | 1.28V |
TV / Video Case Style | NFBGA |
Video Processor Application | Audio Consumer Electronics Energy Industrial Security Video & Imaging |
DaVinci Digital Media Processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TMS320DM368ZCED?
Additional datasheets, footprints and schematics for TMS320DM368ZCED are listed on our Part Details page. You can also find images and similar parts to TMS320DM368ZCED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM368ZCED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM368ZCED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM368ZCED fall under?
The TMS320DM368ZCED is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Davinci.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM368ZCED when available in the Davinci range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM368ZCED you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM368ZCED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM368ZCED have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMS320DM368ZCED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM368ZCED often in real-time on the comparison pages.
What if I can't find stock of TMS320DM368ZCED?
You can fill out our help required form which you can use to request a quote for TMS320DM368ZCED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.