Status: | Unknown |
---|---|
Series: | TMS320 Series |
RoHS: | Unknown |
DSP Type | Fixed Point |
---|---|
No. of Bits | 32bit |
Frequency | 300MHz |
Flash Memory Size | - |
DSP Case Style | NFBGA |
No. of Pins | 338Pins |
No. of I/O's | 104I/O's |
No. of MIPS | 270 |
Embedded Interface Type | I2C SPI UART USB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Core Supply Voltage Min | 1.28V |
Core Supply Voltage Max | 1.42V |
Product Range | TMS320 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC Mounting | SMD |
Supply Voltage Max | 1.42V |
Supply Voltage Min | 1.28V |
TV / Video Case Style | NFBGA |
Video Processor Application | Audio Consumer Electronics Energy Industrial Security Video & Imaging |
DaVinci Digital Media Processor | Texas Instruments |
Video Processor, 270Mhz, Nfbga-338 Rohs Compliant: Yes |TEXAS INSTRUMENTS TMS320DM365ZCED30 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMS320DM365ZCED30?
Additional datasheets, footprints and schematics for TMS320DM365ZCED30 are listed on our Part Details page. You can also find images and similar parts to TMS320DM365ZCED30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS320DM365ZCED30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS320DM365ZCED30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS320DM365ZCED30 fall under?
The TMS320DM365ZCED30 is listed under Semiconductors - ICs > Digital Signal Processors - DSP > Davinci.
Can I view similar or alternative parts?
You can view similar parts to TMS320DM365ZCED30 when available in the Davinci range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS320DM365ZCED30 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS320DM365ZCED30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS320DM365ZCED30 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS320DM365ZCED30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS320DM365ZCED30 often in real-time on the comparison pages.
What if I can't find stock of TMS320DM365ZCED30?
You can fill out our help required form which you can use to request a quote for TMS320DM365ZCED30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.