Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | - |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Toggle Switch, Spdt, 20V | Newark Electronics |
TMS1T5B2M7RE | Avnet America |
TOGGLE SWITCH, SPDT, 20V | element14 |
Where can I find additional details, specifications and documents for a TMS1T5B2M7RE?
Additional datasheets, footprints and schematics for TMS1T5B2M7RE are listed on our Part Details page. You can also find images and similar parts to TMS1T5B2M7RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS1T5B2M7RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS1T5B2M7RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS1T5B2M7RE fall under?
The TMS1T5B2M7RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS1T5B2M7RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS1T5B2M7RE you can contact the distributor directly for product support, shipping queries etc.
Is the TMS1T5B2M7RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS1T5B2M7RE have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TMS1T5B2M7RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS1T5B2M7RE often in real-time on the comparison pages.
What if I can't find stock of TMS1T5B2M7RE?
You can fill out our help required form which you can use to request a quote for TMS1T5B2M7RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.