TMS-SCE-5K-1/8-2.0-4 Cable by TE Connectivity

HEAT SHRINK MARKER 3.18MM YELLOW

Status: Unknown
Series: TMS-SCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$2,709.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,619.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.64
-
Buy Now
Logo for element14
element14
from US$2,939.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.50
-
Buy Now

Specifications

Marker Type Heat Shrinkable Sleeve
Legend -
Marker Material PO (Polyolefin)
Marker Colour Yellow
Marker Dimensions 3.18mm x 50mm
I.D. Max 2.66mm
I.D. Min 1.11mm
Shrink Ratio 3
Product Range TMS-SCE Series
SVHC No SVHC (15-Jan-2018)
Cable Diameter Max 2.66mm
Cable Diameter Min 1.11mm
Colour Yellow
For Use With LQ870-Dot Matrix T208M T312M Thermal Transfer Printers
Material Flame Retarded Radiation-Crosslinked Heat-Shrinkable Polyolefin

Alternative Descriptions

Heat Shrink Marker, 3.18Mm, Yellow | Newark Electronics
Cable Accessories Marker Sleeve Polyolefin Yellow Box | Avnet America
TMS-SCE Heat Shrink Cable Marker Sleeve | TE Connectivity TMS-SCE-5K-1/8-2.0-4 | RS Americas
HEAT SHRINK MARKER, 3.18MM, YELLOW | element14
TMS-SCE-5K-1/8-2.0-4 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMS-SCE-5K-1/8-2.0-4?

Additional datasheets, footprints and schematics for TMS-SCE-5K-1/8-2.0-4 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-5K-1/8-2.0-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMS-SCE-5K-1/8-2.0-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-5K-1/8-2.0-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMS-SCE-5K-1/8-2.0-4 fall under?

The TMS-SCE-5K-1/8-2.0-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to TMS-SCE-5K-1/8-2.0-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-5K-1/8-2.0-4 you can contact the distributor directly for product support, shipping queries etc.

Is the TMS-SCE-5K-1/8-2.0-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMS-SCE-5K-1/8-2.0-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for TMS-SCE-5K-1/8-2.0-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMS-SCE-5K-1/8-2.0-4 often in real-time on the comparison pages.

What if I can't find stock of TMS-SCE-5K-1/8-2.0-4?

You can fill out our help required form which you can use to request a quote for TMS-SCE-5K-1/8-2.0-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay