Status: | Unknown |
---|---|
Series: | TMS-SCE-2X Series |
RoHS: | Unknown |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 19.1mm x 50.8mm |
I.D. Max | - |
I.D. Min | 19.05mm |
Shrink Ratio | 2 |
Product Range | TMS-SCE-2X Series |
SVHC | No SVHC (15-Jan-2018) |
Heat Shrink Marker, 19.05Mm, White | Newark Electronics |
Raychem, Thin wall flame retardant radiation cross-linked modified polyolefin | TE Connectivity TMS-SCE-2X-1K-3/4-9 | RS Americas |
HEAT SHRINK MARKER, 19.05MM, WHITE | element14 |
Where can I find additional details, specifications and documents for a TMS-SCE-2X-1K-3/4-9?
Additional datasheets, footprints and schematics for TMS-SCE-2X-1K-3/4-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-2X-1K-3/4-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-2X-1K-3/4-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-2X-1K-3/4-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-2X-1K-3/4-9 fall under?
The TMS-SCE-2X-1K-3/4-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-2X-1K-3/4-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-2X-1K-3/4-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-2X-1K-3/4-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-SCE-2X-1K-3/4-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TMS-SCE-2X-1K-3/4-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-2X-1K-3/4-9 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-2X-1K-3/4-9?
You can fill out our help required form which you can use to request a quote for TMS-SCE-2X-1K-3/4-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.