Status: | Unknown |
---|---|
Series: | TMS-SCE Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.29
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
20,196
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
20,196
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
161
in stock
|
Buy Now | |
element14
from US$2.96
|
161
in stock
|
Buy Now | |
WireMasters
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 25.4mm x 50.8mm |
I.D. Max | - |
I.D. Min | 25.4mm |
Shrink Ratio | 3 |
Product Range | TMS-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers TMS-SCE-1K-1-2.0-9 | Rapid Electronics |
Heat-Shrinkable Id Sleeves | Newark Electronics |
Identification Product | WireMasters |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
TMS-SCE-1K-1-2.0-9 | TTI Europe |
Where can I find additional details, specifications and documents for a TMS-SCE-1K-1-2.0-9?
Additional datasheets, footprints and schematics for TMS-SCE-1K-1-2.0-9 are listed on our Part Details page. You can also find images and similar parts to TMS-SCE-1K-1-2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMS-SCE-1K-1-2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMS-SCE-1K-1-2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMS-SCE-1K-1-2.0-9 fall under?
The TMS-SCE-1K-1-2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMS-SCE-1K-1-2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMS-SCE-1K-1-2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the TMS-SCE-1K-1-2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMS-SCE-1K-1-2.0-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMS-SCE-1K-1-2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMS-SCE-1K-1-2.0-9 often in real-time on the comparison pages.
What if I can't find stock of TMS-SCE-1K-1-2.0-9?
You can fill out our help required form which you can use to request a quote for TMS-SCE-1K-1-2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.