Status: | Production |
---|---|
Series: | TMP36 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
1
in stock
|
Buy Now | |
Analog Devices
from US$0.90
|
104,525
in stock
|
Buy Now | |
Micros
from US$3.04
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
3
in stock
|
Buy Now | |
CoreStaff
from US$0.92
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Richardson RFPD
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$1.31
|
-
|
Buy Now |
Low voltage operation (2.7 V to 5.5 V) |
Calibrated directly in °C |
10 mV/°C scale factor (20 mV/°C on TMP37) |
±2°C accuracy over temperature (typ) |
±0.5°C linearity (typ) |
Stable with large capacitive loads |
Specified −40°C to +125°C, operation to +150°C |
Less than 50 μA quiescent current |
Shutdown current 0.5 μA max |
Low self-heating |
Qualified for automotive applications |
3V TEMPERATURE SENSOR | Analog Devices |
Temperature Sensor, Accuracy +/-2°C @ 25°C, 2.7÷5.5V, -40÷125°C | Micros |
3V Temperature Sensor TMP36FSZ | RS |
Temperature Sensor, 125Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, NSOIC-8 | element14 |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a TMP36FSZ?
Additional datasheets, footprints and schematics for TMP36FSZ are listed on our Part Details page. You can also find images and similar parts to TMP36FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP36FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP36FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP36FSZ fall under?
The TMP36FSZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP36FSZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP36FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the TMP36FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP36FSZ have stock available?
Authorised distributors including Analog Devices, Micros, Chip One Stop, CoreStaff and RS have stock available or on a lead time for TMP36FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP36FSZ often in real-time on the comparison pages.
What if I can't find stock of TMP36FSZ?
You can fill out our help required form which you can use to request a quote for TMP36FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.