Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Push Pull |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-563 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TMP303EDRLT?
Additional datasheets, footprints and schematics for TMP303EDRLT are listed on our Part Details page. You can also find images and similar parts to TMP303EDRLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP303EDRLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP303EDRLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP303EDRLT fall under?
The TMP303EDRLT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP303EDRLT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP303EDRLT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP303EDRLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP303EDRLT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TMP303EDRLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP303EDRLT often in real-time on the comparison pages.
What if I can't find stock of TMP303EDRLT?
You can fill out our help required form which you can use to request a quote for TMP303EDRLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.