Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
± | Texas Instruments |
Temperature Sensors, TMP125AIDBVR | RS |
Ic Output Type:Digital | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP125AIDBVR?
Additional datasheets, footprints and schematics for TMP125AIDBVR are listed on our Part Details page. You can also find images and similar parts to TMP125AIDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP125AIDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP125AIDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP125AIDBVR fall under?
The TMP125AIDBVR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP125AIDBVR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP125AIDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TMP125AIDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP125AIDBVR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TMP125AIDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP125AIDBVR often in real-time on the comparison pages.
What if I can't find stock of TMP125AIDBVR?
You can fill out our help required form which you can use to request a quote for TMP125AIDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.