Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Voltage | 0.4V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 150µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
Temp Sensor Digital 2-Wire 6-Pin SOT-23 | RS |
Ic, Temp Sensor, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP101NA/250?
Additional datasheets, footprints and schematics for TMP101NA/250 are listed on our Part Details page. You can also find images and similar parts to TMP101NA/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP101NA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP101NA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP101NA/250 fall under?
The TMP101NA/250 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP101NA/250 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP101NA/250 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP101NA/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP101NA/250 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP101NA/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP101NA/250 often in real-time on the comparison pages.
What if I can't find stock of TMP101NA/250?
You can fill out our help required form which you can use to request a quote for TMP101NA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.